Belden Inc. Shld Multipair, 3 Pair, 22Awg, 15.24M; Cable Shielding Belden 8777-06050

Description
SHLD MULTIPAIR, 3 PAIR, 22AWG, 15.24M; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:Chrome; Voltage Rating:300Vrms RoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR, 3 PAIR, 22AWG, 15.24M; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:Chrome; Voltage Rating:300Vrms RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 3 Pair, 22Awg, 15.24M; Cable Shielding Belden - 99Y5182 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 3 Pair, 22Awg, 15.24M; Cable Shielding Belden
99Y5182
Shld Multipair, 3 Pair, 22Awg, 15.24M; Cable Shielding Belden 99Y5182
SHLD MULTIPAIR, 3 PAIR, 22AWG, 15.24M; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:Chrome; Voltage Rating:300Vrms RoHS Compliant: Yes

SHLD MULTIPAIR, 3 PAIR, 22AWG, 15.24M; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:Chrome; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99Y5182
Product Name Shld Multipair, 3 Pair, 22Awg, 15.24M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details