Belden Inc. Multiple Conductor Cables 8777 0603280

Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 3281' (1000.0m)
Request a Quote Datasheet
Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 3281' (1000.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 135-87770603280-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-87770603280-DS-ND
Multiple Conductor Cables 135-87770603280-DS-ND
6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 3281' (1000.0m)

6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 3281' (1000.0m)

Buy Now Datasheet
Shielded Cable Multipair, 3Pair, 22Awg, 3280Ft, 300V; Cable Shielding Belden - 19C5236 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 3Pair, 22Awg, 3280Ft, 300V; Cable Shielding Belden
19C5236
Shielded Cable Multipair, 3Pair, 22Awg, 3280Ft, 300V; Cable Shielding Belden 19C5236
SHIELDED CABLE MULTIPAIR, 3PAIR, 22AWG, 3280FT, 300V; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):3280ft; Reel Length (Metric):999.744m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 3PAIR, 22AWG, 3280FT, 300V; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):3280ft; Reel Length (Metric):999.744m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 135-87770603280-DS-ND 19C5236
Product Name Multiple Conductor Cables Shielded Cable Multipair, 3Pair, 22Awg, 3280Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 349694 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details