Belden Inc. Shld Multipair, 1 Pair, 22Awg, 15.24M; Cable Shielding Belden 87761-100

Description
SHLD MULTIPAIR, 1 PAIR, 22AWG, 15.24M; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:Red; Voltage Rating:300Vrms RoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR, 1 PAIR, 22AWG, 15.24M; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:Red; Voltage Rating:300Vrms RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 1 Pair, 22Awg, 15.24M; Cable Shielding Belden - 99Y5180 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 1 Pair, 22Awg, 15.24M; Cable Shielding Belden
99Y5180
Shld Multipair, 1 Pair, 22Awg, 15.24M; Cable Shielding Belden 99Y5180
SHLD MULTIPAIR, 1 PAIR, 22AWG, 15.24M; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:Red; Voltage Rating:300Vrms RoHS Compliant: Yes

SHLD MULTIPAIR, 1 PAIR, 22AWG, 15.24M; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:Red; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99Y5180
Product Name Shld Multipair, 1 Pair, 22Awg, 15.24M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details