Belden Inc. Audio, Control & Instrument, #22-9pr, PP, Indiv. Foil, PVC Jkt, CM 8774

Description
Audio, Control & Instrument Cable, 9-Pair, 22 AWG stranded (7x30) tinned copper conductor, polypropylene insulation, individually shielded pairs with Beldfoil® (100% coverage), overall PVC jacket and 22 AWG stranded tinned copper drain wire.
Datasheet
Description
Audio, Control & Instrument Cable, 9-Pair, 22 AWG stranded (7x30) tinned copper conductor, polypropylene insulation, individually shielded pairs with Beldfoil® (100% coverage), overall PVC jacket and 22 AWG stranded tinned copper drain wire.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio, Control & Instrument, #22-9pr, PP, Indiv. Foil, PVC Jkt, CM - 8774 - Belden Inc.
St. Louis, MO, United States
Audio, Control & Instrument, #22-9pr, PP, Indiv. Foil, PVC Jkt, CM
8774
Audio, Control & Instrument, #22-9pr, PP, Indiv. Foil, PVC Jkt, CM 8774
Audio, Control & Instrument Cable, 9-Pair, 22 AWG stranded (7x30) tinned copper conductor, polypropylene insulation, individually shielded pairs with Beldfoil® (100% coverage), overall PVC jacket and 22 AWG stranded tinned copper drain wire.

Audio, Control & Instrument Cable, 9-Pair, 22 AWG stranded (7x30) tinned copper conductor, polypropylene insulation, individually shielded pairs with Beldfoil® (100% coverage), overall PVC jacket and 22 AWG stranded tinned copper drain wire.

Supplier's Site Datasheet
Multipair Shielded Cable, 9, 22 Awg, 0.325 Mm , 7 X 0.255Mm Rohs Compliant Belden - 54M3112 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Shielded Cable, 9, 22 Awg, 0.325 Mm , 7 X 0.255Mm Rohs Compliant Belden
54M3112
Multipair Shielded Cable, 9, 22 Awg, 0.325 Mm , 7 X 0.255Mm Rohs Compliant Belden 54M3112
Multipair Shielded Cable, 9, 22 AWG, 0.325 mm , 7 x 0.255mm RoHS Compliant: Yes

Multipair Shielded Cable, 9, 22 AWG, 0.325 mm , 7 x 0.255mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number 8774 54M3112
Product Name Audio, Control & Instrument, #22-9pr, PP, Indiv. Foil, PVC Jkt, CM Multipair Shielded Cable, 9, 22 Awg, 0.325 Mm , 7 X 0.255Mm Rohs Compliant Belden
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polypropylene; PP - Polypropylene
Cable Conductor Copper; Tinned Copper - Stranded
Cable Shielding Foil; Individually Foiled + No Overall
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Breakout to Standard Alligator Clips - 9029 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details