The Shielded Multipair Cable 9Pr 250Ft 300V Chrome features 22 AWG stranded tinned copper conductors with polypropylene insulation. It consists of nine twisted pairs, each individually shielded with Beldfoil® for 100% coverage, and includes an overall PVC jacket. The cable has a nominal diameter of 0.410 inches and a total of 18 conductors. This cable operates within a temperature range of -20°C to +80°C and is rated for a maximum operating voltage of 300V RMS. It has a maximum recommended current of 1.4 amps per conductor at 25°C and a maximum pulling tension of 230 lbs. The cable complies with various standards, including UL AWM Style 2919 and is RoHS compliant. Engineers may find this cable suitable for applications requiring reliable shielding and durability in a multipair configuration.
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 250.0' (76.2m)
SHIELDED MULTIPAIR CABLE 9PR 250FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Chrome; Voltage Rating:300VRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Audio Cables | Cable Assemblies |
| Product Number | BEL5598-250-ND | 87K7277 |
| Product Name | Multiple Conductor Cables | Shielded Multipair Cable 9Pr 250Ft 300V Chrome; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Shielding | Foil | |
| Cable Insulation | Polypropylene | |
| Cable Conductor | Copper, Tinned |