Belden Inc. Multiple Conductor Cables 8774 060100

Description
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1856-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1856-100-ND
Multiple Conductor Cables BEL1856-100-ND
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 100.0' (30.5m)

18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
PAIRED CABLE, 9 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULATE, AUDIO/COMPUTER - 70004822 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 9 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULATE, AUDIO/COMPUTER
70004822
PAIRED CABLE, 9 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULATE, AUDIO/COMPUTER 70004822
Tinned copper, polyethylene insulated, except 22 AWG series which is polypropropylene insulated, twisted pairs. Each pair individually shielded with Beldfoil aluminum-polyester shield and a tinned copper drain wire. 100% shielded coverage. Overall chrome PVC jacket. Voltage: 30 V 80°C. UL recognized, Type 2919.

Tinned copper, polyethylene insulated, except 22 AWG series which is polypropropylene insulated, twisted pairs. Each pair individually shielded with Beldfoil aluminum-polyester shield and a tinned copper drain wire. 100% shielded coverage. Overall chrome PVC jacket. Voltage: 30 V 80°C. UL recognized, Type 2919.

Supplier's Site
Shielded Cable Multipair, 9Pair, 22Awg, 100Ft, 300V; Cable Shielding Belden - 87K7276 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 9Pair, 22Awg, 100Ft, 300V; Cable Shielding Belden
87K7276
Shielded Cable Multipair, 9Pair, 22Awg, 100Ft, 300V; Cable Shielding Belden 87K7276
SHIELDED CABLE MULTIPAIR, 9PAIR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.325mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 9PAIR, 22AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.325mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site
Multipair Screened Cable, Audio Control, 9 Pair, 22 Awg, 0.325 Mm , 7 X 0.255Mm, 100 Ft, 30.5 M Rohs Compliant Belden - 38Y7380 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Screened Cable, Audio Control, 9 Pair, 22 Awg, 0.325 Mm , 7 X 0.255Mm, 100 Ft, 30.5 M Rohs Compliant Belden
38Y7380
Multipair Screened Cable, Audio Control, 9 Pair, 22 Awg, 0.325 Mm , 7 X 0.255Mm, 100 Ft, 30.5 M Rohs Compliant Belden 38Y7380
Multipair Screened Cable, Audio Control, 9 Pair, 22 AWG, 0.325 mm , 7 x 0.255mm, 100 ft, 30.5 m RoHS Compliant: Yes

Multipair Screened Cable, Audio Control, 9 Pair, 22 AWG, 0.325 mm , 7 x 0.255mm, 100 ft, 30.5 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Multiconductor Cables Control and Instrumentation Cables Cable Assemblies Cable Assemblies
Product Number BEL1856-100-ND 70004822 87K7276 38Y7380
Product Name Multiple Conductor Cables PAIRED CABLE, 9 PR, 22AWG STRAND (7X30), POLYPROPYLENE INSULATE, AUDIO/COMPUTER Shielded Cable Multipair, 9Pair, 22Awg, 100Ft, 300V; Cable Shielding Belden Multipair Screened Cable, Audio Control, 9 Pair, 22 Awg, 0.325 Mm , 7 X 0.255Mm, 100 Ft, 30.5 M Rohs Compliant Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polypropylene Polypropylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
BNC Male Test Cable, RG58C/U - 1426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details