Belden Inc. Multiple Conductor Cables 8773 060100

Description
54 (27 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
54 (27 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5596-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5596-100-ND
Multiple Conductor Cables BEL5596-100-ND
54 (27 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 100.0' (30.5m)

54 (27 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shielded Multipair Cable 27Pr 100Ft 300V Chrome; Cable Shielding Belden - 87K1804 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 27Pr 100Ft 300V Chrome; Cable Shielding Belden
87K1804
Shielded Multipair Cable 27Pr 100Ft 300V Chrome; Cable Shielding Belden 87K1804
SHIELDED MULTIPAIR CABLE 27PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:27 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 27PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:27 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5596-100-ND 87K1804
Product Name Multiple Conductor Cables Shielded Multipair Cable 27Pr 100Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-2500/304-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers