Belden Inc. Multiple Conductor Cables 8772 060U500

Description
3 Conductor Multi-Conductor Cable Chrome 20 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Chrome 20 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1129-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1129-500-ND
Multiple Conductor Cables BEL1129-500-ND
3 Conductor Multi-Conductor Cable Chrome 20 AWG Foil 500.0' (152.4m)

3 Conductor Multi-Conductor Cable Chrome 20 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Fort Worth, TX, USA
MULTI COND. POLYETH. INSUL, 3 COND, 20 AWG STRAND (7X28) TINNED COPPER, PVC JKT
70004738
MULTI COND. POLYETH. INSUL, 3 COND, 20 AWG STRAND (7X28) TINNED COPPER, PVC JKT 70004738
MULTI COND. POLYETH. INSUL, 3 COND, 20 AWG STRAND (7X28) TINNED COPPER, PVC JKT

MULTI COND. POLYETH. INSUL, 3 COND, 20 AWG STRAND (7X28) TINNED COPPER, PVC JKT

Supplier's Site
Shielded Multiconductor Cable, 3 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Belden - 02F4259 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Belden
02F4259
Shielded Multiconductor Cable, 3 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Belden 02F4259
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 20AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 20AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Multiconductor Cables Cable Assemblies
Product Number BEL1129-500-ND 70004738 02F4259
Product Name Multiple Conductor Cables MULTI COND. POLYETH. INSUL, 3 COND, 20 AWG STRAND (7X28) TINNED COPPER, PVC JKT Shielded Multiconductor Cable, 3 Conductor, 20Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable Cable
Cable Shielding Foil
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details