Belden Inc. Multiple Conductor Cables 8772 0601000

Description
3 Conductor Multi-Conductor Cable Chrome 20 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Chrome 20 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1537-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1537-1000-ND
Multiple Conductor Cables BEL1537-1000-ND
3 Conductor Multi-Conductor Cable Chrome 20 AWG Foil 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Chrome 20 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
MULTI CONDUCTOR, POLYETHYLENE, CONTROL/INSTRUMENT, 3 COND, 20AWG STRAND (7X28) C - 70005217 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, POLYETHYLENE, CONTROL/INSTRUMENT, 3 COND, 20AWG STRAND (7X28) C
70005217
MULTI CONDUCTOR, POLYETHYLENE, CONTROL/INSTRUMENT, 3 COND, 20AWG STRAND (7X28) C 70005217
Non-Plenum Overall Beldfoil® Shielded Multiconductor Cable, 20 AWG Conductor, 7 x 28 Stranding Tinned copper stranded conductors cabled. Polyethylene insulated except type 9770, which is polypropylene and has a paper wrap, and type 9418 that is S-R PVC insulated. All have Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire except type 8729 which has three solid tinned copper-coated steel drain wires. All have PVC jackets. All UL recognized except type 9770. 20 AWG stranded tc drain wire.

Non-Plenum Overall Beldfoil® Shielded Multiconductor Cable, 20 AWG Conductor, 7 x 28 Stranding
Tinned copper stranded conductors cabled. Polyethylene insulated except type 9770, which is polypropylene and has a paper wrap, and type 9418 that is S-R PVC insulated. All have Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire except type 8729 which has three solid tinned copper-coated steel drain wires. All have PVC jackets. All UL recognized except type 9770.
20 AWG stranded tc drain wire.

Supplier's Site
Shielded Multiconductor Cable, 3 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Belden - 15B3542 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Belden
15B3542
Shielded Multiconductor Cable, 3 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Belden 15B3542
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 20AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL1537-1000-ND 70005217 15B3542
Product Name Multiple Conductor Cables MULTI CONDUCTOR, POLYETHYLENE, CONTROL/INSTRUMENT, 3 COND, 20AWG STRAND (7X28) C Shielded Multiconductor Cable, 3 Conductor, 20Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil Drain Wire; Foil
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper
North American 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details