Belden Inc. Shld Cable, 3Core, 20Awg, 305M; Cable Shielding Belden 8772.00305

Description
SHLD CABLE, 3CORE, 20AWG, 305M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Colour:Chrome; No. of Max Strands x Strand Size:7 RoHS Compliant: Yes
Datasheet
Description
SHLD CABLE, 3CORE, 20AWG, 305M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Colour:Chrome; No. of Max Strands x Strand Size:7 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Cable, 3Core, 20Awg, 305M; Cable Shielding Belden - 42AC1350 - Newark, An Avnet Company
Chicago, IL, United States
Shld Cable, 3Core, 20Awg, 305M; Cable Shielding Belden
42AC1350
Shld Cable, 3Core, 20Awg, 305M; Cable Shielding Belden 42AC1350
SHLD CABLE, 3CORE, 20AWG, 305M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Colour:Chrome; No. of Max Strands x Strand Size:7 RoHS Compliant: Yes

SHLD CABLE, 3CORE, 20AWG, 305M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Colour:Chrome; No. of Max Strands x Strand Size:7 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1350
Product Name Shld Cable, 3Core, 20Awg, 305M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details