Manufacturer: Belden Inc.
Win Source Part Number: 922620-8771MN 0041000
Series: SpaceMaker™
Operating Temperature Range: -20°C ~ 80°C
Features: 3 Conductor Multi-Conductor Cable Yellow 22 AWG Foil 1000.0' (304.8m)
Package: Spool
Family Name: 8771MN
Categories: Cables
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 2 Weeks
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 922620-8771MN 0041000 |
| Product Name | Unclassified - 8771MN 0041000 |