Belden Inc. Multiple Conductor Cables 8771 060U500

Description
3 Conductor Multi-Conductor Cable Chrome 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Chrome 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1127-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1127-500-ND
Multiple Conductor Cables BEL1127-500-ND
3 Conductor Multi-Conductor Cable Chrome 22 AWG Foil 500.0' (152.4m)

3 Conductor Multi-Conductor Cable Chrome 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 3 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden - 88K2222 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden
88K2222
Shielded Multiconductor Cable, 3 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden 88K2222
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL1127-500-ND 88K2222
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 3 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details