Belden Inc. Multiple Conductor Cables 8771 06010000

Description
3 Conductor Multi-Conductor Cable Chrome 22 AWG Foil 10000' (3048.0m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Chrome 22 AWG Foil 10000' (3048.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 135-877106010000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-877106010000-DS-ND
Multiple Conductor Cables 135-877106010000-DS-ND
3 Conductor Multi-Conductor Cable Chrome 22 AWG Foil 10000' (3048.0m)

3 Conductor Multi-Conductor Cable Chrome 22 AWG Foil 10000' (3048.0m)

Buy Now Datasheet
Multiconductor Shielded Cable, 3 Conductor, 22Awg, 10000Ft; Cable Shielding Belden - 93C8942 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Shielded Cable, 3 Conductor, 22Awg, 10000Ft; Cable Shielding Belden
93C8942
Multiconductor Shielded Cable, 3 Conductor, 22Awg, 10000Ft; Cable Shielding Belden 93C8942
MULTICONDUCTOR SHIELDED CABLE, 3 CONDUCTOR, 22AWG, 10000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):10000ft; Reel Length (Metric):3048m; Product Range:- RoHS Compliant: Yes

MULTICONDUCTOR SHIELDED CABLE, 3 CONDUCTOR, 22AWG, 10000FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):10000ft; Reel Length (Metric):3048m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number 135-877106010000-DS-ND 93C8942
Product Name Multiple Conductor Cables Multiconductor Shielded Cable, 3 Conductor, 22Awg, 10000Ft; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2400/403-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details