The Shielded Multiconductor Cable, part number 90B4163, features three 22 AWG stranded tinned copper conductors with polyethylene insulation. It is equipped with a Beldfoil® shield providing 100% coverage and includes a tinned copper drain wire. The cable has a PVC outer jacket with a nominal wall thickness of 0.033 inches and an overall diameter of 0.199 inches. This cable operates within a temperature range of -20°C to +60°C and is rated for a maximum operating voltage of 300V RMS. The nominal capacitance between conductors is 23 pF/ft, while the capacitance between conductors and the shield is 41 pF/ft. The DC resistance at 20°C is 15 ohms per 1000 ft for the conductors and 11.7 ohms per 1000 ft for the shield. The cable is compliant with various standards, including UL AWM Style 2093, and is suitable for indoor applications. It is also RoHS compliant and adheres to multiple EU directives regarding environmental safety. The cable is available in a 1000 ft reel, weighing approximately 22 lbs.
3 Conductor Multi-Conductor Cable Chrome 22 AWG Foil 1000.0' (304.8m)
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto
Non-Plenum Overall Beldfoil® Shielded Multiconductor Cable, 22 AWG Conductor, 7 x 30 Stranding
Tinned copper stranded conductors cabled. Polyethylene insulated except type 9770, which is polypropylene and has a paper wrap, and type 9418 that is S-R PVC insulated. All have Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire except type 8729 which has three solid tinned copper-coated steel drain wires. All have PVC jackets. All UL recognized except type 9770.
22 AWG stranded TC drain wire.
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Audio Cables | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | BEL1536-1000-ND | 90B4163 | 70005215 |
| Product Name | Multiple Conductor Cables | Shielded Multiconductor Cable, 3 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Belden | MULTI CONDUCTOR, 3 COND, 22AWG STRAND (7X30), POLYETHYLENE, CONTROL/INSTRUMENT C |
| Product Category | Cable | ||
| Cable Shielding | Foil | Drain Wire; Foil | |
| Cable Insulation | Polyethylene | Polyethylene | |
| Cable Conductor | Copper, Tinned | Copper | |
| North American | 22 AWG | 22 AWG |