Belden Inc. Multiple Conductor Cables 8770ZH 060500

Description
3 Conductor Multi-Conductor Cable Chrome 18 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Chrome 18 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6569-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6569-500-ND
Multiple Conductor Cables BEL6569-500-ND
3 Conductor Multi-Conductor Cable Chrome 18 AWG Foil 500.0' (152.4m)

3 Conductor Multi-Conductor Cable Chrome 18 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multiconductor Shielded Cable, 3 Conductor, 18Awg, 500Ft; Cable Shielding Belden - 63W5263 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Shielded Cable, 3 Conductor, 18Awg, 500Ft; Cable Shielding Belden
63W5263
Multiconductor Shielded Cable, 3 Conductor, 18Awg, 500Ft; Cable Shielding Belden 63W5263
MULTICONDUCTOR SHIELDED CABLE, 3 CONDUCTOR, 18AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Chrome RoHS Compliant: Yes

MULTICONDUCTOR SHIELDED CABLE, 3 CONDUCTOR, 18AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6569-500-ND 63W5263
Product Name Multiple Conductor Cables Multiconductor Shielded Cable, 3 Conductor, 18Awg, 500Ft; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MM-12-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details