Belden Inc. Multiple Conductor Cables 8770 060500

Description
3 Conductor Multi-Conductor Cable Chrome 18 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Chrome 18 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1124-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1124-100-ND
Multiple Conductor Cables BEL1124-100-ND
3 Conductor Multi-Conductor Cable Chrome 18 AWG Foil 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Chrome 18 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1124-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1124-50-ND
Multiple Conductor Cables BEL1124-50-ND
3 Conductor Multi-Conductor Cable Chrome 18 AWG Foil 50.00' (15.24m)

3 Conductor Multi-Conductor Cable Chrome 18 AWG Foil 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - BEL1124-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1124-500-ND
Multiple Conductor Cables BEL1124-500-ND
3 Conductor Multi-Conductor Cable Chrome 18 AWG Foil 500.0' (152.4m)

3 Conductor Multi-Conductor Cable Chrome 18 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multiple Conductor Cables - 135-8770060500-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-8770060500-DS-ND
Multiple Conductor Cables 135-8770060500-DS-ND
CABLE 3CON 18AWG CHROM SHLD FOOT

CABLE 3CON 18AWG CHROM SHLD FOOT

Buy Now Datasheet
Shielded Multiconductor Cable, 3 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden - 88F5356 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden
88F5356
Shielded Multiconductor Cable, 3 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden 88F5356
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.8mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.8mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
MULTI CONDUCTOR, 3 COND, 18AWG STRAND (16X30), POLYETHYLENE, CONTROL/INSTRUMENT - 70005210 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 3 COND, 18AWG STRAND (16X30), POLYETHYLENE, CONTROL/INSTRUMENT
70005210
MULTI CONDUCTOR, 3 COND, 18AWG STRAND (16X30), POLYETHYLENE, CONTROL/INSTRUMENT 70005210
Tinned copper stranded conductors cabled. Polyethylene insulated except type 9770, which is polypropylene and has a paper wrap, and type 9418 that is S-R PVC insulated. All have Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire except type 8729 which has three solid tinned copper-coated steel drain wires. All have PVC jackets. All UL recognized except type 9770.

Tinned copper stranded conductors cabled. Polyethylene insulated except type 9770, which is polypropylene and has a paper wrap, and type 9418 that is S-R PVC insulated. All have Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire except type 8729 which has three solid tinned copper-coated steel drain wires. All have PVC jackets. All UL recognized except type 9770.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1124-100-ND 88F5356 70005210
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 3 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Belden MULTI CONDUCTOR, 3 COND, 18AWG STRAND (16X30), POLYETHYLENE, CONTROL/INSTRUMENT
Product Category Cable
Cable Shielding Foil Foil
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper
North American 18 AWG 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-036 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-2M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
RF Cables And RF Cable Assemblies - NB1350 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details