Belden Inc. Multiple Conductor Cables 8770 06010000

Description
3 Conductor Multi-Conductor Cable Chrome 18 AWG Foil 10000' (3048.0m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Chrome 18 AWG Foil 10000' (3048.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6559-10000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6559-10000-ND
Multiple Conductor Cables BEL6559-10000-ND
3 Conductor Multi-Conductor Cable Chrome 18 AWG Foil 10000' (3048.0m)

3 Conductor Multi-Conductor Cable Chrome 18 AWG Foil 10000' (3048.0m)

Buy Now Datasheet
Multiconductor Shielded Cable, 3 Conductor, 18Awg, 10000Ft; Cable Shielding Belden - 93C8941 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Shielded Cable, 3 Conductor, 18Awg, 10000Ft; Cable Shielding Belden
93C8941
Multiconductor Shielded Cable, 3 Conductor, 18Awg, 10000Ft; Cable Shielding Belden 93C8941
MULTICONDUCTOR SHIELDED CABLE, 3 CONDUCTOR, 18AWG, 10000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):10000ft; Reel Length (Metric):3048m; Product Range:- RoHS Compliant: Yes

MULTICONDUCTOR SHIELDED CABLE, 3 CONDUCTOR, 18AWG, 10000FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):10000ft; Reel Length (Metric):3048m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6559-10000-ND 93C8941
Product Name Multiple Conductor Cables Multiconductor Shielded Cable, 3 Conductor, 18Awg, 10000Ft; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Sensor Cord, M18 Plug-Free End, 20Ft Rohs Compliant Sensata/bei Sensors - 74AJ9832 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-3340/404-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details