Belden Inc. Shld Flex Cable, 3Cond, 18Awg, 7.62M; Cable Shielding Belden 8770-060

Description
SHLD FLEX CABLE, 3COND, 18AWG, 7.62M; CABLE SHIELDING: SHIELDED; NO. OF ONDUCTORS:3CONDUCTOR ; WIRE GAUGE:GAUGE:18AWG; CONDUCTOR AREA CSA:-;REEL LEN H (IMPERIAL) :25FT; REEL LENGTH (METRIC):7.62M; JACKET COLOR: CHROME; JAET: PVC
Description
SHLD FLEX CABLE, 3COND, 18AWG, 7.62M; CABLE SHIELDING: SHIELDED; NO. OF ONDUCTORS:3CONDUCTOR ; WIRE GAUGE:GAUGE:18AWG; CONDUCTOR AREA CSA:-;REEL LEN H (IMPERIAL) :25FT; REEL LENGTH (METRIC):7.62M; JACKET COLOR: CHROME; JAET: PVC

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 3Cond, 18Awg, 7.62M; Cable Shielding Belden - 68AJ9008 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 18Awg, 7.62M; Cable Shielding Belden
68AJ9008
Shld Flex Cable, 3Cond, 18Awg, 7.62M; Cable Shielding Belden 68AJ9008
SHLD FLEX CABLE, 3COND, 18AWG, 7.62M; CABLE SHIELDING: SHIELDED; NO. OF ONDUCTORS:3CONDUCTOR ; WIRE GAUGE:GAUGE:18AWG; CONDUCTOR AREA CSA:-;REEL LEN H (IMPERIAL) :25FT; REEL LENGTH (METRIC):7.62M; JACKET COLOR: CHROME; JAET: PVC

SHLD FLEX CABLE, 3COND, 18AWG, 7.62M; CABLE SHIELDING: SHIELDED; NO. OF ONDUCTORS:3CONDUCTOR; WIRE GAUGE:GAUGE:18AWG; CONDUCTOR AREA CSA:-;REEL LEN H (IMPERIAL) :25FT; REEL LENGTH (METRIC):7.62M; JACKET COLOR: CHROME; JAET: PVC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68AJ9008
Product Name Shld Flex Cable, 3Cond, 18Awg, 7.62M; Cable Shielding Belden
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details