Belden Inc. Shld Flex Cable, 3Cond, 18Awg; Cable Shielding Belden 8770.01305

Description
SHLD FLEX CABLE, 3COND, 18AWG; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:-; No. of Max Strands x Strand Size:16 x 30AWG; RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 3COND, 18AWG; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:-; No. of Max Strands x Strand Size:16 x 30AWG; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 3Cond, 18Awg; Cable Shielding Belden - 29AH8930 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 18Awg; Cable Shielding Belden
29AH8930
Shld Flex Cable, 3Cond, 18Awg; Cable Shielding Belden 29AH8930
SHLD FLEX CABLE, 3COND, 18AWG; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:-; No. of Max Strands x Strand Size:16 x 30AWG; RoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 18AWG; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:-; No. of Max Strands x Strand Size:16 x 30AWG; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH8930
Product Name Shld Flex Cable, 3Cond, 18Awg; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details