Audio, Control & Instrument Cable, 19-Pair, 22 AWG stranded (7x30) tinned copper conductor, polypropylene insulation, individually shielded pairs with Beldfoil® (100% coverage), overall PVC jacket and 22 AWG stranded tinned copper drain wire.
| Belden Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 8769 |
| Product Name | Audio, Control & Instrument, #22-19pr, PP, Indiv. Foil, PVC Jkt, CM |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polypropylene; PP - Polypropylene |
| Cable Conductor | Copper; Tinned Copper - Stranded |
| Cable Shielding | Foil; Individually Foiled + No Overall |