SHIELDED MULTIPAIR CABLE 19PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:19 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F6163 |
| Product Name | Shielded Multipair Cable 19Pr 1000Ft 300V Chrome; Cable Shielding Belden |
| Standards / Certifications | RoHS |