Belden Inc. Multiple Conductor Cables 8762MN 0081000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Gray 20 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Gray 20 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6554-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6554-1000-ND
Multiple Conductor Cables BEL6554-1000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Gray 20 AWG Foil 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Gray 20 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Cable, 1 Pair, 20Awg, 304.8M; Cable Shielding Belden - 01AC6500 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable, 1 Pair, 20Awg, 304.8M; Cable Shielding Belden
01AC6500
Shielded Cable, 1 Pair, 20Awg, 304.8M; Cable Shielding Belden 01AC6500
SHIELDED CABLE, 1 PAIR, 20AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Voltage Rating:300Vrms RoHS Compliant: Yes

SHIELDED CABLE, 1 PAIR, 20AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6554-1000-ND 01AC6500
Product Name Multiple Conductor Cables Shielded Cable, 1 Pair, 20Awg, 304.8M; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3140/402-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers