Belden Inc. Multiple Conductor Cables 8762MN 008100

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Gray 20 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Gray 20 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1123-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1123-100-ND
Multiple Conductor Cables BEL1123-100-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Gray 20 AWG Foil 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Gray 20 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shielded Cable, 1 Pair, 20Awg, 30.48M; Cable Shielding Belden - 01AC6499 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable, 1 Pair, 20Awg, 30.48M; Cable Shielding Belden
01AC6499
Shielded Cable, 1 Pair, 20Awg, 30.48M; Cable Shielding Belden 01AC6499
SHIELDED CABLE, 1 PAIR, 20AWG, 30.48M; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Voltage Rating:300Vrms RoHS Compliant: Yes

SHIELDED CABLE, 1 PAIR, 20AWG, 30.48M; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL1123-100-ND 01AC6499
Product Name Multiple Conductor Cables Shielded Cable, 1 Pair, 20Awg, 30.48M; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ZK2002-3400-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details