Belden Inc. Multiple Conductor Cables 8762MN 006100

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 20 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 20 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6552-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6552-100-ND
Multiple Conductor Cables BEL6552-100-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 20 AWG Foil 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 20 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shielded Cable, 1 Pair, 20Awg, 30.48M; Cable Shielding Belden - 01AC6497 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable, 1 Pair, 20Awg, 30.48M; Cable Shielding Belden
01AC6497
Shielded Cable, 1 Pair, 20Awg, 30.48M; Cable Shielding Belden 01AC6497
SHIELDED CABLE, 1 PAIR, 20AWG, 30.48M; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Blue; Voltage Rating:300Vrms RoHS Compliant: Yes

SHIELDED CABLE, 1 PAIR, 20AWG, 30.48M; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Blue; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6552-100-ND 01AC6497
Product Name Multiple Conductor Cables Shielded Cable, 1 Pair, 20Awg, 30.48M; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SF-24292-MM72LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Between Series Adapter Cables - 2171-NEBC-R3Z12G20-KH-15-N-SBS-RSG17-ET-S1-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 49.21 ft (150 dm)
Connector Type RJ-45
View Details