Belden Inc. Multiple Conductor Cables 8762 060500

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 20 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 20 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1121-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1121-500-ND
Multiple Conductor Cables BEL1121-500-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 20 AWG Foil 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 20 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
PAIRED CABLE, 1 PR, 20AWG STRAND (7X28), POLYTHEYLENE INSULATE, AUDIO/INSTRUMENT - 70004861 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 1 PR, 20AWG STRAND (7X28), POLYTHEYLENE INSULATE, AUDIO/INSTRUMENT
70004861
PAIRED CABLE, 1 PR, 20AWG STRAND (7X28), POLYTHEYLENE INSULATE, AUDIO/INSTRUMENT 70004861
Beldfoil 100% shielded twisted pair cable, featuring Brilliance state-of-the-art technology, provides a sharp clean sound due to the improved noise immunity of twisted pairs which generally permit higher data speeds than multi-conductor cables.

Beldfoil 100% shielded twisted pair cable, featuring Brilliance state-of-the-art technology, provides a sharp clean sound due to the improved noise immunity of twisted pairs which generally permit higher data speeds than multi-conductor cables.

Supplier's Site
Shielded Cable Multipair, 1Pair, 20Awg, 500Ft, 300V; Cable Shielding Belden - 87K1801 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 1Pair, 20Awg, 500Ft, 300V; Cable Shielding Belden
87K1801
Shielded Cable Multipair, 1Pair, 20Awg, 500Ft, 300V; Cable Shielding Belden 87K1801
SHIELDED CABLE MULTIPAIR, 1PAIR, 20AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 1PAIR, 20AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL1121-500-ND 70004861 87K1801
Product Name Multiple Conductor Cables PAIRED CABLE, 1 PR, 20AWG STRAND (7X28), POLYTHEYLENE INSULATE, AUDIO/INSTRUMENT Shielded Cable Multipair, 1Pair, 20Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Stability Cables - SF-SMAN-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details