Belden Inc. Multiple Conductor Cables 8762 060250

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 20 AWG Foil 250.0' (76.2m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 20 AWG Foil 250.0' (76.2m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1535-250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1535-250-ND
Multiple Conductor Cables BEL1535-250-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 20 AWG Foil 250.0' (76.2m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 20 AWG Foil 250.0' (76.2m)

Buy Now Datasheet
Shielded Multipair Cable 1Pr 250Ft 300V Chrome; Cable Shielding Belden - 87K7274 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 250Ft 300V Chrome; Cable Shielding Belden
87K7274
Shielded Multipair Cable 1Pr 250Ft 300V Chrome; Cable Shielding Belden 87K7274
SHIELDED MULTIPAIR CABLE 1PR 250FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Chrome; Voltage Rating:300VRoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 250FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Chrome; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site Datasheet
PAIRED CABLE, 1 PR, 20AWG STRAND (7X28), POLYTHEYLENE INSULATE, AUDIO/INSTRUMENT - 70004860 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 1 PR, 20AWG STRAND (7X28), POLYTHEYLENE INSULATE, AUDIO/INSTRUMENT
70004860
PAIRED CABLE, 1 PR, 20AWG STRAND (7X28), POLYTHEYLENE INSULATE, AUDIO/INSTRUMENT 70004860
Beldfoil 100% shielded twisted pair cable, featuring Brilliance state-of-the-art technology, provides a sharp clean sound due to the improved noise immunity of twisted pairs which generally permit higher data speeds than multi-conductor cables.

Beldfoil 100% shielded twisted pair cable, featuring Brilliance state-of-the-art technology, provides a sharp clean sound due to the improved noise immunity of twisted pairs which generally permit higher data speeds than multi-conductor cables.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1535-250-ND 87K7274 70004860
Product Name Multiple Conductor Cables Shielded Multipair Cable 1Pr 250Ft 300V Chrome; Cable Shielding Belden PAIRED CABLE, 1 PR, 20AWG STRAND (7X28), POLYTHEYLENE INSULATE, AUDIO/INSTRUMENT
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Pre installable Strain relief OBD II male - QLC16048 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Audio Cable - 2075346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details