Belden Inc. Multiple Conductor Cables 8762 0602000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 20 AWG Foil 2000.0' (609.6m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 20 AWG Foil 2000.0' (609.6m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 135-87620602000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-87620602000-DS-ND
Multiple Conductor Cables 135-87620602000-DS-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 20 AWG Foil 2000.0' (609.6m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 20 AWG Foil 2000.0' (609.6m)

Buy Now Datasheet
Shielded Multipair Cable 1Pr 1500Ft 300V Chrome; Cable Shielding Belden - 19C5233 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 1500Ft 300V Chrome; Cable Shielding Belden
19C5233
Shielded Multipair Cable 1Pr 1500Ft 300V Chrome; Cable Shielding Belden 19C5233
SHIELDED MULTIPAIR CABLE 1PR 1500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Chrome; Voltage Rating:300VRoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 1500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Chrome; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number 135-87620602000-DS-ND 19C5233
Product Name Multiple Conductor Cables Shielded Multipair Cable 1Pr 1500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2300/403-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details