Belden Inc. Multiple Conductor Cables 8762 06010000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 20 AWG Foil 10000' (3048.0m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 20 AWG Foil 10000' (3048.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6549-10000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6549-10000-ND
Multiple Conductor Cables BEL6549-10000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 20 AWG Foil 10000' (3048.0m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 20 AWG Foil 10000' (3048.0m)

Buy Now Datasheet
Shielded Cable Multipair, 1Pair, 20Awg, 10000Ft, 300V; Cable Shielding Belden - 93C8940 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 1Pair, 20Awg, 10000Ft, 300V; Cable Shielding Belden
93C8940
Shielded Cable Multipair, 1Pair, 20Awg, 10000Ft, 300V; Cable Shielding Belden 93C8940
SHIELDED CABLE MULTIPAIR, 1PAIR, 20AWG, 10000FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):10000ft; Reel Length (Metric):3048m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 1PAIR, 20AWG, 10000FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):10000ft; Reel Length (Metric):3048m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6549-10000-ND 93C8940
Product Name Multiple Conductor Cables Shielded Cable Multipair, 1Pair, 20Awg, 10000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to Alligator and Miniature Alligator - 3059M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details