Belden Inc. Multiple Conductor Cables 8762 060100

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 20 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 20 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1120-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1120-100-ND
Multiple Conductor Cables BEL1120-100-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 20 AWG Foil 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 20 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
PAIRED CABLE, 1 PR, 20AWG STRAND (7X28), POLYTHEYLENE INSULATE, AUDIO/INSTRUMENT - 70004859 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 1 PR, 20AWG STRAND (7X28), POLYTHEYLENE INSULATE, AUDIO/INSTRUMENT
70004859
PAIRED CABLE, 1 PR, 20AWG STRAND (7X28), POLYTHEYLENE INSULATE, AUDIO/INSTRUMENT 70004859
Beldfoil 100% shielded twisted pair cable, featuring Brilliance state-of-the-art technology, provides a sharp clean sound due to the improved noise immunity of twisted pairs which generally permit higher data speeds than multi-conductor cables.

Beldfoil 100% shielded twisted pair cable, featuring Brilliance state-of-the-art technology, provides a sharp clean sound due to the improved noise immunity of twisted pairs which generally permit higher data speeds than multi-conductor cables.

Supplier's Site
Shielded Multipair Cable 1Pr 100Ft 300V Chrome; Cable Shielding Belden - 87K2829 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 100Ft 300V Chrome; Cable Shielding Belden
87K2829
Shielded Multipair Cable 1Pr 100Ft 300V Chrome; Cable Shielding Belden 87K2829
SHIELDED MULTIPAIR CABLE 1PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 100FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL1120-100-ND 70004859 87K2829
Product Name Multiple Conductor Cables PAIRED CABLE, 1 PR, 20AWG STRAND (7X28), POLYTHEYLENE INSULATE, AUDIO/INSTRUMENT Shielded Multipair Cable 1Pr 100Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
Cable Assembly - 6029A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,rugged,low outgassing for space applications
View Details
Motor cable - NEBM-SM12G8-E-10-Q5-LE6 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details