Belden Inc. Multiple Conductor Cables - 8761MN 008100 8761MN 008100

Description
Manufacturer: Belden Inc. Win Source Part Number: 1036002-8761MN 008100 Features: Drain Wire Wire Gauge: 22 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Usage: Audio, Control, Instrumentation Number of Conductors: 2 (1 Pair Twisted) Shield Material: Aluminum Conductor Strand: 19/34 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.135" (3.43mm) Shield Type: Foil Jacket Color: Gray Conductor Insulation: Polypropylene (PP) Jacket (Insulation) Thickness: 0.016" (0.41mm) Shield Coverage: 100% Categories: Cables, Wires Status: Active Temperature Range - Operating: -20°C to 80°C Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Belden Inc. Win Source Part Number: 1036002-8761MN 008100 Features: Drain Wire Wire Gauge: 22 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Usage: Audio, Control, Instrumentation Number of Conductors: 2 (1 Pair Twisted) Shield Material: Aluminum Conductor Strand: 19/34 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.135" (3.43mm) Shield Type: Foil Jacket Color: Gray Conductor Insulation: Polypropylene (PP) Jacket (Insulation) Thickness: 0.016" (0.41mm) Shield Coverage: 100% Categories: Cables, Wires Status: Active Temperature Range - Operating: -20°C to 80°C Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Multiple Conductor Cables - 8761MN 008100
1036002-8761MN 008100
Multiple Conductor Cables - 8761MN 008100 1036002-8761MN 008100
Manufacturer: Belden Inc. Win Source Part Number: 1036002-8761MN 008100 Features: Drain Wire Wire Gauge: 22 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Usage: Audio, Control, Instrumentation Number of Conductors: 2 (1 Pair Twisted) Shield Material: Aluminum Conductor Strand: 19/34 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.135" (3.43mm) Shield Type: Foil Jacket Color: Gray Conductor Insulation: Polypropylene (PP) Jacket (Insulation) Thickness: 0.016" (0.41mm) Shield Coverage: 100% Categories: Cables, Wires Status: Active Temperature Range - Operating: -20°C to 80°C Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Belden Inc.
Win Source Part Number: 1036002-8761MN 008100
Features: Drain Wire
Wire Gauge: 22 AWG
Length: 100.0' (30.5m)
Cable Type: Multi-Conductor
Usage: Audio, Control, Instrumentation
Number of Conductors: 2 (1 Pair Twisted)
Shield Material: Aluminum
Conductor Strand: 19/34
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.135" (3.43mm)
Shield Type: Foil
Jacket Color: Gray
Conductor Insulation: Polypropylene (PP)
Jacket (Insulation) Thickness: 0.016" (0.41mm)
Shield Coverage: 100%
Categories: Cables, Wires
Status: Active
Temperature Range - Operating: -20°C to 80°C
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Multiple Conductor Cables - BEL1119-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1119-100-ND
Multiple Conductor Cables BEL1119-100-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Gray 22 AWG Foil 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Gray 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shielded Cable, 1 Pair, 22Awg, 30.48M; Cable Shielding Belden - 01AC6493 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable, 1 Pair, 22Awg, 30.48M; Cable Shielding Belden
01AC6493
Shielded Cable, 1 Pair, 22Awg, 30.48M; Cable Shielding Belden 01AC6493
SHIELDED CABLE, 1 PAIR, 22AWG, 30.48M; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Voltage Rating:300Vrms RoHS Compliant: Yes

SHIELDED CABLE, 1 PAIR, 22AWG, 30.48M; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Audio Cables Cable Assemblies
Product Number 1036002-8761MN 008100 BEL1119-100-ND 01AC6493
Product Name Multiple Conductor Cables - 8761MN 008100 Multiple Conductor Cables Shielded Cable, 1 Pair, 22Awg, 30.48M; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC Coaxial Test Cable RG174/U to XM Micro-Hooks - 4020XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details