Belden Inc. Multiple Conductor Cables 8761MN 006100

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6544-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6544-100-ND
Multiple Conductor Cables BEL6544-100-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 22 AWG Foil 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shielded Cable, 1 Pair, 22Awg, 30.48M; Cable Shielding Belden - 01AC6491 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable, 1 Pair, 22Awg, 30.48M; Cable Shielding Belden
01AC6491
Shielded Cable, 1 Pair, 22Awg, 30.48M; Cable Shielding Belden 01AC6491
SHIELDED CABLE, 1 PAIR, 22AWG, 30.48M; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Blue; Voltage Rating:300Vrms RoHS Compliant: Yes

SHIELDED CABLE, 1 PAIR, 22AWG, 30.48M; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Blue; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6544-100-ND 01AC6491
Product Name Multiple Conductor Cables Shielded Cable, 1 Pair, 22Awg, 30.48M; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Female RG59/U Coaxial Test Cable - 7524 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details