Belden Inc. Multiple Conductor Cables - 8761 060U500 8761 060U500

Description
Manufacturer: Belden Inc. Win Source Part Number: 1036000-8761 060U500 Features: Drain Wire Wire Gauge: 22 AWG Length: 500.0' (152.4m) Cable Type: Multi-Conductor Number of Conductors: 2 (1 Pair Twisted) Shield Material: Aluminum Conductor Strand: 7/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.175" (4.45mm) Shield Type: Foil Jacket Color: Chrome Conductor Insulation: Polyethylene (PE) Jacket (Insulation) Thickness: 0.025" (0.63mm) Shield Coverage: 100% Categories: Cables, Wires Status: Active Temperature Range - Operating: -20°C to 60°C Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Belden Inc. Win Source Part Number: 1036000-8761 060U500 Features: Drain Wire Wire Gauge: 22 AWG Length: 500.0' (152.4m) Cable Type: Multi-Conductor Number of Conductors: 2 (1 Pair Twisted) Shield Material: Aluminum Conductor Strand: 7/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.175" (4.45mm) Shield Type: Foil Jacket Color: Chrome Conductor Insulation: Polyethylene (PE) Jacket (Insulation) Thickness: 0.025" (0.63mm) Shield Coverage: 100% Categories: Cables, Wires Status: Active Temperature Range - Operating: -20°C to 60°C Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Multiple Conductor Cables - 8761 060U500
1036000-8761 060U500
Multiple Conductor Cables - 8761 060U500 1036000-8761 060U500
Manufacturer: Belden Inc. Win Source Part Number: 1036000-8761 060U500 Features: Drain Wire Wire Gauge: 22 AWG Length: 500.0' (152.4m) Cable Type: Multi-Conductor Number of Conductors: 2 (1 Pair Twisted) Shield Material: Aluminum Conductor Strand: 7/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.175" (4.45mm) Shield Type: Foil Jacket Color: Chrome Conductor Insulation: Polyethylene (PE) Jacket (Insulation) Thickness: 0.025" (0.63mm) Shield Coverage: 100% Categories: Cables, Wires Status: Active Temperature Range - Operating: -20°C to 60°C Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Belden Inc.
Win Source Part Number: 1036000-8761 060U500
Features: Drain Wire
Wire Gauge: 22 AWG
Length: 500.0' (152.4m)
Cable Type: Multi-Conductor
Number of Conductors: 2 (1 Pair Twisted)
Shield Material: Aluminum
Conductor Strand: 7/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.175" (4.45mm)
Shield Type: Foil
Jacket Color: Chrome
Conductor Insulation: Polyethylene (PE)
Jacket (Insulation) Thickness: 0.025" (0.63mm)
Shield Coverage: 100%
Categories: Cables, Wires
Status: Active
Temperature Range - Operating: -20°C to 60°C
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Multiple Conductor Cables - BEL1118-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1118-500-ND
Multiple Conductor Cables BEL1118-500-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG Foil 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multipair Screened Cable, Audio Control, 1 Pair, 22 Awg, 0.325 Mm , 7 X 0.255Mm, 498.69 Ft, 152.4 M Rohs Compliant Belden - 19K0273 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Screened Cable, Audio Control, 1 Pair, 22 Awg, 0.325 Mm , 7 X 0.255Mm, 498.69 Ft, 152.4 M Rohs Compliant Belden
19K0273
Multipair Screened Cable, Audio Control, 1 Pair, 22 Awg, 0.325 Mm , 7 X 0.255Mm, 498.69 Ft, 152.4 M Rohs Compliant Belden 19K0273
Multipair Screened Cable, Audio Control, 1 Pair, 22 AWG, 0.325 mm , 7 x 0.255mm, 498.69 ft, 152.4 m RoHS Compliant: Yes

Multipair Screened Cable, Audio Control, 1 Pair, 22 AWG, 0.325 mm , 7 x 0.255mm, 498.69 ft, 152.4 m RoHS Compliant: Yes

Supplier's Site Datasheet
Shielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden - 02F4247 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden
02F4247
Shielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden 02F4247
SHIELDED MULTIPAIR CABLE 1PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.325mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.325mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet
PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT - 70004852 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT
70004852
PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT 70004852
PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT

PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 1036000-8761 060U500 BEL1118-500-ND 19K0273 02F4247 70004852
Product Name Multiple Conductor Cables - 8761 060U500 Multiple Conductor Cables Multipair Screened Cable, Audio Control, 1 Pair, 22 Awg, 0.325 Mm , 7 X 0.255Mm, 498.69 Ft, 152.4 M Rohs Compliant Belden Shielded Multipair Cable 1Pr 500Ft 300V Chrome; Cable Shielding Belden PAIRED CABLE, 1 PR, 22AWG STRAND (7X30), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - BeP4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
System cable - 706-2300/205-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers