Belden Inc. Multiple Conductor Cables 8761 0605000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG Foil 5000' (1524.0m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG Foil 5000' (1524.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5583-5000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5583-5000-ND
Multiple Conductor Cables BEL5583-5000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG Foil 5000' (1524.0m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG Foil 5000' (1524.0m)

Buy Now Datasheet
Shielded Multipair Cable 1Pr 1524M, 300V Chrome; Cable Shielding Belden - 02F4249 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 1524M, 300V Chrome; Cable Shielding Belden
02F4249
Shielded Multipair Cable 1Pr 1524M, 300V Chrome; Cable Shielding Belden 02F4249
SHIELDED MULTIPAIR CABLE 1PR 1524M, 300V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 1524M, 300V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5583-5000-ND 02F4249
Product Name Multiple Conductor Cables Shielded Multipair Cable 1Pr 1524M, 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2300/207-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details