SHLD MULTIPAIR, 1 PAIR, 22AWG, 15.24M; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:Chrome; Voltage Rating:300Vrms RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 99Y5170 |
| Product Name | Shld Multipair, 1 Pair, 22Awg, 15.24M; Cable Shielding Belden |
| Standards / Certifications | RoHS |