Belden Inc. Multiple Conductor Cables 8761 0602000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG Foil 2000.0' (609.6m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG Foil 2000.0' (609.6m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5582-2000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5582-2000-ND
Multiple Conductor Cables BEL5582-2000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG Foil 2000.0' (609.6m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 22 AWG Foil 2000.0' (609.6m)

Buy Now Datasheet
Shielded Multipair Cable 1Pr 1500Ft 300V Chrome; Cable Shielding Belden - 15B3533 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 1500Ft 300V Chrome; Cable Shielding Belden
15B3533
Shielded Multipair Cable 1Pr 1500Ft 300V Chrome; Cable Shielding Belden 15B3533
SHIELDED MULTIPAIR CABLE 1PR 1500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 1500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5582-2000-ND 15B3533
Product Name Multiple Conductor Cables Shielded Multipair Cable 1Pr 1500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data