Belden Inc. Multiple Conductor Cables 8760MN 0081000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Gray 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Gray 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6537-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6537-1000-ND
Multiple Conductor Cables BEL6537-1000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Gray 18 AWG Foil 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Gray 18 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Cable, 1 Pair, 18Awg, 304.8M; Cable Shielding Belden - 01AC6488 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable, 1 Pair, 18Awg, 304.8M; Cable Shielding Belden
01AC6488
Shielded Cable, 1 Pair, 18Awg, 304.8M; Cable Shielding Belden 01AC6488
SHIELDED CABLE, 1 PAIR, 18AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Voltage Rating:300Vrms RoHS Compliant: Yes

SHIELDED CABLE, 1 PAIR, 18AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6537-1000-ND 01AC6488
Product Name Multiple Conductor Cables Shielded Cable, 1 Pair, 18Awg, 304.8M; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Cable Only, RG174/U - 4222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details