Belden Inc. Multiple Conductor Cables 8760MN 0061000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6536-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6536-1000-ND
Multiple Conductor Cables BEL6536-1000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 18 AWG Foil 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 18 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Cable, 1 Pair, 18Awg, 304.8M; Cable Shielding Belden - 01AC6486 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable, 1 Pair, 18Awg, 304.8M; Cable Shielding Belden
01AC6486
Shielded Cable, 1 Pair, 18Awg, 304.8M; Cable Shielding Belden 01AC6486
SHIELDED CABLE, 1 PAIR, 18AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Blue; Voltage Rating:300Vrms RoHS Compliant: Yes

SHIELDED CABLE, 1 PAIR, 18AWG, 304.8M; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Blue; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6536-1000-ND 01AC6486
Product Name Multiple Conductor Cables Shielded Cable, 1 Pair, 18Awg, 304.8M; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

2+2 Pos. Female DIL 22 AWG Cable Assembly, 60mm, double-end, for Latches - M80-FC10405L0-0060F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
USB 2.0 A Male to USB 2.0 Micro B Male, Black color, 28/24AWG, 10FT Length - 3025034-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
4 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details