Belden Inc. Multiple Conductor Cables 8760MN 006100

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 18 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 18 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6535-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6535-100-ND
Multiple Conductor Cables BEL6535-100-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 18 AWG Foil 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 18 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shielded Cable, 1 Pair, 18Awg, 30.48M; Cable Shielding Belden - 01AC6485 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable, 1 Pair, 18Awg, 30.48M; Cable Shielding Belden
01AC6485
Shielded Cable, 1 Pair, 18Awg, 30.48M; Cable Shielding Belden 01AC6485
SHIELDED CABLE, 1 PAIR, 18AWG, 30.48M; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Blue; Voltage Rating:300Vrms RoHS Compliant: Yes

SHIELDED CABLE, 1 PAIR, 18AWG, 30.48M; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Blue; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6535-100-ND 01AC6485
Product Name Multiple Conductor Cables Shielded Cable, 1 Pair, 18Awg, 30.48M; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/403-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details