Belden Inc. Multiple Conductor Cables 8760MN 004100

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Yellow 18 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Yellow 18 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6533-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6533-100-ND
Multiple Conductor Cables BEL6533-100-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Yellow 18 AWG Foil 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Yellow 18 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shielded Cable, 1 Pair, 18Awg, 30.48M; Cable Shielding Belden - 01AC6483 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable, 1 Pair, 18Awg, 30.48M; Cable Shielding Belden
01AC6483
Shielded Cable, 1 Pair, 18Awg, 30.48M; Cable Shielding Belden 01AC6483
SHIELDED CABLE, 1 PAIR, 18AWG, 30.48M; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Yellow; Voltage Rating:300Vrms RoHS Compliant: Yes

SHIELDED CABLE, 1 PAIR, 18AWG, 30.48M; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Yellow; Voltage Rating:300Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL6533-100-ND 01AC6483
Product Name Multiple Conductor Cables Shielded Cable, 1 Pair, 18Awg, 30.48M; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-7,5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 24.61 ft (75 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 161305-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SW-35-FMR-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Circular Cable Assemblies - 2171-NEBL-M8G4-E-10-N-M8G4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 32.8 ft (99.97 dm)
View Details
2 suppliers