Belden Inc. Multiple Conductor Cables 8760 060U500

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1115-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1115-500-ND
Multiple Conductor Cables BEL1115-500-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG Foil 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
PAIRED CABLE, 1 PR, 18AWG STRAND (16X30), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT - 70004869 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 1 PR, 18AWG STRAND (16X30), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT
70004869
PAIRED CABLE, 1 PR, 18AWG STRAND (16X30), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT 70004869
PAIRED CABLE, 1 PR, 18AWG STRAND (16X30), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT

PAIRED CABLE, 1 PR, 18AWG STRAND (16X30), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT

Supplier's Site
Shielded Cable Multipair, 1Pair, 18Awg, 500Ft, 300V; Cable Shielding Belden - 87K6338 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 1Pair, 18Awg, 500Ft, 300V; Cable Shielding Belden
87K6338
Shielded Cable Multipair, 1Pair, 18Awg, 500Ft, 300V; Cable Shielding Belden 87K6338
SHIELDED CABLE MULTIPAIR, 1PAIR, 18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.823mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 1PAIR, 18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:0.823mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Audio Cables Cable Assemblies
Product Number BEL1115-500-ND 70004869 87K6338
Product Name Multiple Conductor Cables PAIRED CABLE, 1 PR, 18AWG STRAND (16X30), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT Shielded Cable Multipair, 1Pair, 18Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details