Belden Inc. Multiple Conductor Cables 8760 060250

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG Foil 250.0' (76.2m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG Foil 250.0' (76.2m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1113-250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1113-250-ND
Multiple Conductor Cables BEL1113-250-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG Foil 250.0' (76.2m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG Foil 250.0' (76.2m)

Buy Now Datasheet
Laguna Hills, CA, United States
Multiple Conductor Cables - 8760 060250
1035995-8760 060250
Multiple Conductor Cables - 8760 060250 1035995-8760 060250
Manufacturer: Belden Inc. Win Source Part Number: 1035995-8760 060250 Features: Drain Wire Wire Gauge: 18 AWG Length: 250.0' (76.2m) Cable Type: Multi-Conductor Number of Conductors: 2 (1 Pair Twisted) Shield Material: Aluminum Conductor Strand: 16/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.222" (5.64mm) Shield Type: Foil Jacket Color: Chrome Conductor Insulation: Polyethylene (PE) Jacket (Insulation) Thickness: 0.028" (0.70mm) Shield Coverage: 100% Categories: Cables, Wires Status: Active Temperature Range - Operating: -20°C to 60°C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Belden Inc.
Win Source Part Number: 1035995-8760 060250
Features: Drain Wire
Wire Gauge: 18 AWG
Length: 250.0' (76.2m)
Cable Type: Multi-Conductor
Number of Conductors: 2 (1 Pair Twisted)
Shield Material: Aluminum
Conductor Strand: 16/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.222" (5.64mm)
Shield Type: Foil
Jacket Color: Chrome
Conductor Insulation: Polyethylene (PE)
Jacket (Insulation) Thickness: 0.028" (0.70mm)
Shield Coverage: 100%
Categories: Cables, Wires
Status: Active
Temperature Range - Operating: -20°C to 60°C
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Multiple Conductor Cables - 8760 060250 - ODG (Origin Data Global)
Shenzhen, China
Multiple Conductor Cables
8760 060250
Multiple Conductor Cables 8760 060250
CABLE 2COND 18AWG CHROME 250'

CABLE 2COND 18AWG CHROME 250'

Supplier's Site Datasheet
Shielded Multipair Cable 1Pr 250Ft 300V Chrome; Cable Shielding Belden - 02F4244 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 250Ft 300V Chrome; Cable Shielding Belden
02F4244
Shielded Multipair Cable 1Pr 250Ft 300V Chrome; Cable Shielding Belden 02F4244
SHIELDED MULTIPAIR CABLE 1PR 250FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76m; Jacket Color:Chrome; Voltage Rating:300V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 250FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76m; Jacket Color:Chrome; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet
PAIRED CABLE, 1 PR, 18AWG STRAND (16X30), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT - 70004867 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 1 PR, 18AWG STRAND (16X30), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT
70004867
PAIRED CABLE, 1 PR, 18AWG STRAND (16X30), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT 70004867
Beldfoil 100% shielded twisted pair cable, featuring Brilliance state-of-the-art technology, provides a sharp clean sound due to the improved noise immunity of twisted pairs which generally permit higher data speeds than multi-conductor cables.

Beldfoil 100% shielded twisted pair cable, featuring Brilliance state-of-the-art technology, provides a sharp clean sound due to the improved noise immunity of twisted pairs which generally permit higher data speeds than multi-conductor cables.

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Cable Assemblies Audio Cables
Product Number BEL1113-250-ND 1035995-8760 060250 8760 060250 02F4244 70004867
Product Name Multiple Conductor Cables Multiple Conductor Cables - 8760 060250 Multiple Conductor Cables Shielded Multipair Cable 1Pr 250Ft 300V Chrome; Cable Shielding Belden PAIRED CABLE, 1 PR, 18AWG STRAND (16X30), POLYETHYLENE INSULAT, AUDIO/INSTRUMENT
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to Stacking Banana Plugs - 1224 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details