Belden Inc. Multiple Conductor Cables 8760 0602000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG Foil 2000.0' (609.6m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG Foil 2000.0' (609.6m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5580-2000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5580-2000-ND
Multiple Conductor Cables BEL5580-2000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG Foil 2000.0' (609.6m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Chrome 18 AWG Foil 2000.0' (609.6m)

Buy Now Datasheet
Shielded Multipair Cable 1Pr 1500Ft 300V Chrome; Cable Shielding Belden - 19C5231 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 1500Ft 300V Chrome; Cable Shielding Belden
19C5231
Shielded Multipair Cable 1Pr 1500Ft 300V Chrome; Cable Shielding Belden 19C5231
SHIELDED MULTIPAIR CABLE 1PR 1500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 1500FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Chrome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5580-2000-ND 19C5231
Product Name Multiple Conductor Cables Shielded Multipair Cable 1Pr 1500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyolefin (PO)
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
“N” Series Male Test Cable, RG214/U - 6156 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details