Belden Inc. Multiple Conductor Cables 8749 060500

Description
30 (15 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
30 (15 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5578-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5578-500-ND
Multiple Conductor Cables BEL5578-500-ND
30 (15 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG 500.0' (152.4m)

30 (15 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multipair Cable 15Pr 500Ft 300V Chrome; Cable Shielding Belden - 02F6091 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 15Pr 500Ft 300V Chrome; Cable Shielding Belden
02F6091
Unshielded Multipair Cable 15Pr 500Ft 300V Chrome; Cable Shielding Belden 02F6091
UNSHIELDED MULTIPAIR CABLE 15PR 500FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:15 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 15PR 500FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:15 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5578-500-ND 02F6091
Product Name Multiple Conductor Cables Unshielded Multipair Cable 15Pr 500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-1,5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Coaxial Cables (RF) - 994-080-0013-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Stability Cables - SP-24292-MM36LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Plug socket with cable - KMPPE-B-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M16x0.75 as per EN 61076-2-106
Standards / Certifications DIN 47100
View Details
2 suppliers