Belden Inc. Multiple Conductor Cables 8748 0601000

Description
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5576-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5576-1000-ND
Multiple Conductor Cables BEL5576-1000-ND
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG 1000.0' (304.8m)

18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multipair Cable 9Pr 1000Ft 300V Chrome; Cable Shielding Belden - 02F6090 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 9Pr 1000Ft 300V Chrome; Cable Shielding Belden
02F6090
Unshielded Multipair Cable 9Pr 1000Ft 300V Chrome; Cable Shielding Belden 02F6090
UNSHIELDED MULTIPAIR CABLE 9PR 1000FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:9 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 9PR 1000FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:9 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5576-1000-ND 02F6090
Product Name Multiple Conductor Cables Unshielded Multipair Cable 9Pr 1000Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Video Converters - 1778744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.2690 ft (0.8200 dm)
View Details