Belden Inc. Multiple Conductor Cables 8747 060500

Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5574-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5574-500-ND
Multiple Conductor Cables BEL5574-500-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG 500.0' (152.4m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG 500.0' (152.4m)

Buy Now Datasheet
INSTRUMENTATION/CONTROL CABLE, PVC INSULAT, UNSHIELD, 22AWG STRAND (7X30), 6 PR - 70005484 - Allied Electronics, Inc.
Fort Worth, TX, USA
INSTRUMENTATION/CONTROL CABLE, PVC INSULAT, UNSHIELD, 22AWG STRAND (7X30), 6 PR
70005484
INSTRUMENTATION/CONTROL CABLE, PVC INSULAT, UNSHIELD, 22AWG STRAND (7X30), 6 PR 70005484
Stranded Tinned copper conductors, except 8466 which is bare copper, PVC insulated, UTP, chrome PVC jacket. Working Voltage: 300 VRMS. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4.

Stranded Tinned copper conductors, except 8466 which is bare copper, PVC insulated, UTP, chrome PVC jacket. Working Voltage: 300 VRMS. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4.

Supplier's Site
Unshielded Multipair Cable 6Pr 500Ft 300V Chrome; Cable Shielding Belden - 02F4148 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 6Pr 500Ft 300V Chrome; Cable Shielding Belden
02F4148
Unshielded Multipair Cable 6Pr 500Ft 300V Chrome; Cable Shielding Belden 02F4148
UNSHIELDED MULTIPAIR CABLE 6PR 500FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 6PR 500FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL5574-500-ND 70005484 02F4148
Product Name Multiple Conductor Cables INSTRUMENTATION/CONTROL CABLE, PVC INSULAT, UNSHIELD, 22AWG STRAND (7X30), 6 PR Unshielded Multipair Cable 6Pr 500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 22 AWG 22 AWG
Number of Conductors 12 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Test Cable, RG142B/U - 1146 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details