Belden Inc. Multiple Conductor Cables 8744 0601000

Description
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5572-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5572-1000-ND
Multiple Conductor Cables BEL5572-1000-ND
18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG 1000.0' (304.8m)

18 (9 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multipair Cable 9Pr 1000Ft 300V Chrome; Cable Shielding Belden - 87K1797 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 9Pr 1000Ft 300V Chrome; Cable Shielding Belden
87K1797
Unshielded Multipair Cable 9Pr 1000Ft 300V Chrome; Cable Shielding Belden 87K1797
UNSHIELDED MULTIPAIR CABLE 9PR 1000FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:9 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 9PR 1000FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:9 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5572-1000-ND 87K1797
Product Name Multiple Conductor Cables Unshielded Multipair Cable 9Pr 1000Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details