6 (3 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG 1000.0' (304.8m)
UNSHIELDED MULTIPAIR CABLE 3PR 1000FT 300V CHROME; Cable Shielding:Unshielded
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Audio Cables | Cable Assemblies |
| Product Number | BEL5570-1000-ND | 15B3519 |
| Product Name | Multiple Conductor Cables | Unshielded Multipair Cable 3Pr 1000Ft 300V Chrome; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned | |
| North American | 22 AWG |