Belden Inc. Multiple Conductor Cables 8735 060500

Description
3 Conductor Multi-Conductor Cable Chrome 22 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Chrome 22 AWG Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5568-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5568-500-ND
Multiple Conductor Cables BEL5568-500-ND
3 Conductor Multi-Conductor Cable Chrome 22 AWG Braid 500.0' (152.4m)

3 Conductor Multi-Conductor Cable Chrome 22 AWG Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Multiconductor Cable, 3 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden - 15B3516 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden
15B3516
Shielded Multiconductor Cable, 3 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden 15B3516
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
Multiple Conductor Cables - 8735 060500 - ODG (Origin Data Global)
Shenzhen, China
Multiple Conductor Cables
8735 060500
Multiple Conductor Cables 8735 060500
CBL 3COND 22AWG SHLD

CBL 3COND 22AWG SHLD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Audio Cables Cable Assemblies Cable Assemblies
Product Number BEL5568-500-ND 15B3516 8735 060500
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 3 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Belden Multiple Conductor Cables
Product Category Cable
Cable Shielding Braid
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - System cable - 706-100/320-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers