Belden Inc. Multiple Conductor Cables 8734 0601000

Description
3 Conductor Multi-Conductor Cable Chrome 22 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Chrome 22 AWG Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5566-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5566-1000-ND
Multiple Conductor Cables BEL5566-1000-ND
3 Conductor Multi-Conductor Cable Chrome 22 AWG Braid 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Chrome 22 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 3 Conductor, 22Awg,1000Ft 300V; Cable Shielding Belden - 20M4465 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 22Awg,1000Ft 300V; Cable Shielding Belden
20M4465
Shielded Multiconductor Cable, 3 Conductor, 22Awg,1000Ft 300V; Cable Shielding Belden 20M4465
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 22AWG,1000FT 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Product Range:- RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 22AWG,1000FT 300V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5566-1000-ND 20M4465
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 3 Conductor, 22Awg,1000Ft 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Braid
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
ZK2000-6134-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/302-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details