Belden Inc. Multiple Conductor Cables 8729 009U1000

Description
4 Conductor Multi-Conductor Cable White 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable White 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5183-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5183-1000-ND
Multiple Conductor Cables BEL5183-1000-ND
4 Conductor Multi-Conductor Cable White 22 AWG Foil 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable White 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Belden - 87K1794 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Belden
87K1794
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Belden 87K1794
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5183-1000-ND 87K1794
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 4 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Precision Test Cable, 18.0 GHz, 1.64 ft. (0.5m) - CBL-0.5M-SMNM+ - Mini-Circuits
Specs
Cable Length 1.64 ft (5 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers